Vishay Intertechnology, Inc. RES 665 OHM .125W 1% 0402 SMD CRCW0402665RFKEDHP

Description
RES 665ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 665ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM .125W 1% 0402 SMD - CRCW0402665RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM .125W 1% 0402 SMD
CRCW0402665RFKEDHP
RES 665 OHM .125W 1% 0402 SMD CRCW0402665RFKEDHP
RES 665ohm .125W 1% 0402 SMD

RES 665ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402665RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402665RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402665RFKEDHP-ND
665 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

665 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402665RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402665RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402665RFKEDHP
RES SMD 665 OHM 1% 1/5W 0402

RES SMD 665 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0402665RFKEDHP CRCW0402665RFKEDHP-ND CRCW0402665RFKEDHP
Product Name RES 665 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details