Vishay Precision Group Chip Resistor - Surface Mount CRCW0402665RFKED

Description
665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-665LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665LDKR-ND
Chip Resistor - Surface Mount 541-665LDKR-ND
665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-665LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665LCT-ND
Chip Resistor - Surface Mount 541-665LCT-ND
665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-665LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665LTR-ND
Chip Resistor - Surface Mount 541-665LTR-ND
665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402665RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402665RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402665RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 665R, 1%, 0.063W, 0402; Resistance Vishay - 52K7224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.063W, 0402; Resistance Vishay
52K7224
Res, Thick Film, 665R, 1%, 0.063W, 0402; Resistance Vishay 52K7224
RES, THICK FILM, 665R, 1%, 0.063W, 0402; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 665R, 1%, 0.063W, 0402; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 665R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7225
Res, Thick Film, 665R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7225
RES, THICK FILM, 665R, 1%, 0.063W, 0402, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 665R, 1%, 0.063W, 0402, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-665LDKR-ND CRCW0402665RFKED 52K7224 52K7225
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 665R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 665R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 665 ohms 665 ohms 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details