Vishay Precision Group Chip Resistor - Surface Mount CRCW0402665KFKTD

Description
665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402665KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402665KFKTD-ND
Chip Resistor - Surface Mount CRCW0402665KFKTD-ND
665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 665Kohms 1% - CRCW0402665KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 665Kohms 1%
CRCW0402665KFKTD
Thick Film Resistors - SMD 1/16watt 665Kohms 1% CRCW0402665KFKTD
Thick Film Resistors - SMD 1/16watt 665Kohms 1%

Thick Film Resistors - SMD 1/16watt 665Kohms 1%

Supplier's Site
Res, Thick Film, 665K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7890
Res, Thick Film, 665K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7890
RES, THICK FILM, 665K, 1%, 0.063W, 0402, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 665K, 1%, 0.063W, 0402, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402665KFKTD-ND CRCW0402665KFKTD 07J7890
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 665Kohms 1% Res, Thick Film, 665K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details