Vishay Intertechnology, Inc. RES 64.9 OHM 1/16W 1% 0402 SMD CRCW040264R9FKTD

Description
RES 64.9ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 64.9ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/16W 1% 0402 SMD - CRCW040264R9FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/16W 1% 0402 SMD
CRCW040264R9FKTD
RES 64.9 OHM 1/16W 1% 0402 SMD CRCW040264R9FKTD
RES 64.9ohm 1/16W 1% 0402 SMD

RES 64.9ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040264R9FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040264R9FKTD-ND
Chip Resistor - Surface Mount CRCW040264R9FKTD-ND
64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 64.9 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 64.9 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7881
Resistor, Thick Film, 64.9 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7881
RESISTOR, THICK FILM, 64.9 OHM, 63mW, 1%, FULL REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 64.9 OHM, 63mW, 1%, FULL REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040264R9FKTD CRCW040264R9FKTD-ND 07J7881
Product Name RES 64.9 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 64.9 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details