Vishay Precision Group Chip Resistor - Surface Mount CRCW040264R9FKED

Description
64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-64.9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9LCT-ND
Chip Resistor - Surface Mount 541-64.9LCT-ND
64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9LDKR-ND
Chip Resistor - Surface Mount 541-64.9LDKR-ND
64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9LTR-ND
Chip Resistor - Surface Mount 541-64.9LTR-ND
64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040264R9FKED - CRCW040264R9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040264R9FKED
CRCW040264R9FKED
CRCW040264R9FKED CRCW040264R9FKED
CRCW040264R9FKED

CRCW040264R9FKED

Supplier's Site
Res, Thick Film, 64R9, 1%, 0.063W, 0402; Resistance Vishay - 52K7212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.063W, 0402; Resistance Vishay
52K7212
Res, Thick Film, 64R9, 1%, 0.063W, 0402; Resistance Vishay 52K7212
RES, THICK FILM, 64R9, 1%, 0.063W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 64R9, 1%, 0.063W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 64R9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7213
Res, Thick Film, 64R9, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7213
RES, THICK FILM, 64R9, 1%, 0.063W, 0402, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 64R9, 1%, 0.063W, 0402, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040264R9FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040264R9FKED
Chip Resistor - Surface Mount CRCW040264R9FKED
RES SMD 64.9 OHM 1% 1/16W 0402

RES SMD 64.9 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-64.9LCT-ND CRCW040264R9FKED 52K7212 52K7213 CRCW040264R9FKED
Product Name Chip Resistor - Surface Mount CRCW040264R9FKED Res, Thick Film, 64R9, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 64R9, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details