Vishay Precision Group Chip Resistor - Surface Mount CRCW040264K9FKTD

Description
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040264K9FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040264K9FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040264K9FKTDTR-ND
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040264K9FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040264K9FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040264K9FKTDCT-ND
RES SMD 64.9K OHM 1% 1/16W 0402

RES SMD 64.9K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040264K9FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040264K9FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040264K9FKTDDKR-ND
RES SMD 64.9K OHM 1% 1/16W 0402

RES SMD 64.9K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 64.9K OHM 1/16W 1% 0402 SMD - CRCW040264K9FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/16W 1% 0402 SMD
CRCW040264K9FKTD
RES 64.9K OHM 1/16W 1% 0402 SMD CRCW040264K9FKTD
RES 64.9Kohm 1/16W 1% 0402 SMD

RES 64.9Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 64K9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7884
Res, Thick Film, 64K9, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7884
RES, THICK FILM, 64K9, 1%, 0.063W, 0402, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 64K9, 1%, 0.063W, 0402, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040264K9FKTDTR-ND CRCW040264K9FKTD 07J7884
Product Name Chip Resistor - Surface Mount RES 64.9K OHM 1/16W 1% 0402 SMD Res, Thick Film, 64K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details