Vishay Precision Group Automotive 50V Resistor CRCW040264K9FKED

Description
0402 64.9kR 1% 50V Thick Film Resistor, AEC-Q200 Product overview: CRCW040264K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040264K9FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 64.9kR 1% 50V Thick Film Resistor, AEC-Q200 Product overview: CRCW040264K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040264K9FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V Resistor - 52-CRCW040264K9FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V Resistor
52-CRCW040264K9FKED
Automotive 50V Resistor 52-CRCW040264K9FKED
0402 64.9kR 1% 50V Thick Film Resistor, AEC-Q200 Product overview: CRCW040264K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040264K9FKED can be used for catalog matching and distributor lookup.

0402 64.9kR 1% 50V Thick Film Resistor, AEC-Q200 Product overview: CRCW040264K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040264K9FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW040264K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW040264K9FKED
Thick Film ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040264K9FKED
Thick Film ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1110141-CRCW040264K9FKED
Resistors - Chip Resistor - Surface Mount 1110141-CRCW040264K9FKED
Win Source Part Number: 1110141-CRCW040264K9 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 64.9 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW040264K9FKED.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-64.9KLTR,541-64. 9KLCT,D10/CRCW0402 100 64K9 1% ET7 E3,541-64.9KLDKR Base Product Number: CRCW0402

Win Source Part Number: 1110141-CRCW040264K9FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 64.9 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW040264K9FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-64.9KLTR,541-64.9KLCT,D10/CRCW0402 100 64K9 1% ET7 E3,541-64.9KLDKR
Base Product Number: CRCW0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9KLTR-ND
Chip Resistor - Surface Mount 541-64.9KLTR-ND
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9KLDKR-ND
Chip Resistor - Surface Mount 541-64.9KLDKR-ND
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9KLCT-ND
Chip Resistor - Surface Mount 541-64.9KLCT-ND
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 64K9, 1%, 0.063W, 0402; Resistance Vishay - 52K7211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64K9, 1%, 0.063W, 0402; Resistance Vishay
52K7211
Res, Thick Film, 64K9, 1%, 0.063W, 0402; Resistance Vishay 52K7211
RES, THICK FILM, 64K9, 1%, 0.063W, 0402; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 64K9, 1%, 0.063W, 0402; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 64K9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3523
Res, Thick Film, 64K9, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3523
RES, THICK FILM, 64K9, 1%, 0.063W, 0402, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 64K9, 1%, 0.063W, 0402, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4014 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4014
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4014
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040264K9FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040264K9FKED
Chip Resistor - Surface Mount CRCW040264K9FKED
RES SMD 64.9K OHM 1% 1/16W 0402

RES SMD 64.9K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW040264K9FKED CRCW040264K9FKED 1110141-CRCW040264K9FKED 541-64.9KLTR-ND 52K7211 27W4014 CRCW040264K9FKED
Product Name Automotive 50V Resistor Thick Film ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 64K9, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 64900 ohms 64900 ohms 64900 ohms 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details