Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040264K9FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2419 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2419
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2419
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2419
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details