Vishay Precision Group Chip Resistor - Surface Mount CRCW0402649RFKTD

Description
RES SMD 649 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 649 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402649RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402649RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402649RFKTDCT-ND
RES SMD 649 OHM 1% 1/16W 0402

RES SMD 649 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402649RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402649RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402649RFKTDDKR-ND
RES SMD 649 OHM 1% 1/16W 0402

RES SMD 649 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402649RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402649RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402649RFKTDTR-ND
649 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402649RFKTD - CRCW0402649RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402649RFKTD
CRCW0402649RFKTD
CRCW0402649RFKTD CRCW0402649RFKTD
CRCW0402649RFKTD

CRCW0402649RFKTD

Supplier's Site
Res, Thick Film, 649R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7882
Res, Thick Film, 649R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7882
RES, THICK FILM, 649R, 1%, 0.063W, 0402, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 649R, 1%, 0.063W, 0402, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402649RFKTDCT-ND CRCW0402649RFKTD 07J7882
Product Name Chip Resistor - Surface Mount CRCW0402649RFKTD Res, Thick Film, 649R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers