Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402649RFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402649RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402649RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402649RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-649LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649LTR-ND
Chip Resistor - Surface Mount 541-649LTR-ND
649 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649LCT-ND
Chip Resistor - Surface Mount 541-649LCT-ND
649 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649LDKR-ND
Chip Resistor - Surface Mount 541-649LDKR-ND
649 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402649RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402649RFKED
Chip Resistor - Surface Mount CRCW0402649RFKED
RES SMD 649 OHM 1% 1/16W 0402

RES SMD 649 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 649R, 1%, 0.063W, 0402; Resistance Vishay - 52K7216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.063W, 0402; Resistance Vishay
52K7216
Res, Thick Film, 649R, 1%, 0.063W, 0402; Resistance Vishay 52K7216
RES, THICK FILM, 649R, 1%, 0.063W, 0402; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 649R, 1%, 0.063W, 0402; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 649R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7217
Res, Thick Film, 649R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7217
RES, THICK FILM, 649R, 1%, 0.063W, 0402, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 649R, 1%, 0.063W, 0402, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402649RFKED 541-649LTR-ND CRCW0402649RFKED 52K7216 52K7217
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance: 1%; Power Rating:0.0... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 649R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 649R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details