Vishay Precision Group RES 63.4 OHM 1/16W 1% 0402 SMD CRCW040263R4FKTD

Description
RES 63.4ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 63.4ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/16W 1% 0402 SMD - CRCW040263R4FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/16W 1% 0402 SMD
CRCW040263R4FKTD
RES 63.4 OHM 1/16W 1% 0402 SMD CRCW040263R4FKTD
RES 63.4ohm 1/16W 1% 0402 SMD

RES 63.4ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040263R4FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040263R4FKTD-ND
Chip Resistor - Surface Mount CRCW040263R4FKTD-ND
63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 63.4 Ohm, 63Mw, 1%; Resistance Vishay - 07J7876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 63.4 Ohm, 63Mw, 1%; Resistance Vishay
07J7876
Resistor, Thick Film, 63.4 Ohm, 63Mw, 1%; Resistance Vishay 07J7876
RESISTOR, THICK FILM, 63.4 OHM, 63mW, 1%; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 63.4 OHM, 63mW, 1%; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040263R4FKTD CRCW040263R4FKTD-ND 07J7876
Product Name RES 63.4 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 63.4 Ohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details