Vishay Intertechnology, Inc. RES 63.4 OHM .125W 1% 0402 SMD CRCW040263R4FKEDHP

Description
RES 63.4ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 63.4ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM .125W 1% 0402 SMD - CRCW040263R4FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM .125W 1% 0402 SMD
CRCW040263R4FKEDHP
RES 63.4 OHM .125W 1% 0402 SMD CRCW040263R4FKEDHP
RES 63.4ohm .125W 1% 0402 SMD

RES 63.4ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040263R4FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040263R4FKEDHP-ND
Chip Resistor - Surface Mount CRCW040263R4FKEDHP-ND
63.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

63.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040263R4FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040263R4FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040263R4FKEDHP
RES SMD 63.4 OHM 1% 1/5W 0402

RES SMD 63.4 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040263R4FKEDHP CRCW040263R4FKEDHP-ND CRCW040263R4FKEDHP
Product Name RES 63.4 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers