Vishay Precision Group Chip Resistor - Surface Mount CRCW040263R4FKED

Description
63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-63.4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4LDKR-ND
Chip Resistor - Surface Mount 541-63.4LDKR-ND
63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-63.4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4LCT-ND
Chip Resistor - Surface Mount 541-63.4LCT-ND
63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-63.4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4LTR-ND
Chip Resistor - Surface Mount 541-63.4LTR-ND
63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW040263R4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW040263R4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW040263R4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 63R4, 1%, 0.063W, 0402; Resistance Vishay - 52K7205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63R4, 1%, 0.063W, 0402; Resistance Vishay
52K7205
Res, Thick Film, 63R4, 1%, 0.063W, 0402; Resistance Vishay 52K7205
RES, THICK FILM, 63R4, 1%, 0.063W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 63R4, 1%, 0.063W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 63R4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63R4, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7206
Res, Thick Film, 63R4, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7206
RES, THICK FILM, 63R4, 1%, 0.063W, 0402, REEL; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 63R4, 1%, 0.063W, 0402, REEL; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-63.4LDKR-ND CRCW040263R4FKED 52K7205
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 63R4, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details