Vishay Precision Group Chip Resistor - Surface Mount CRCW040263K4FKED

Description
63.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
63.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-63.4KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4KLTR-ND
Chip Resistor - Surface Mount 541-63.4KLTR-ND
63.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-63.4KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4KLCT-ND
Chip Resistor - Surface Mount 541-63.4KLCT-ND
63.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-63.4KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4KLDKR-ND
Chip Resistor - Surface Mount 541-63.4KLDKR-ND
63.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW040263K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW040263K4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW040263K4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:63.4kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 63K4, 1%, 0.063W, 0402; Resistance Vishay - 52K7203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63K4, 1%, 0.063W, 0402; Resistance Vishay
52K7203
Res, Thick Film, 63K4, 1%, 0.063W, 0402; Resistance Vishay 52K7203
RES, THICK FILM, 63K4, 1%, 0.063W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 63K4, 1%, 0.063W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 63K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7204
Res, Thick Film, 63K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7204
RES, THICK FILM, 63K4, 1%, 0.063W, 0402, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 63K4, 1%, 0.063W, 0402, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9180
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9180
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-63.4KLTR-ND CRCW040263K4FKED 52K7203 26W9180
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:63.4kohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 63K4, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details