Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402634KFKTD

Description
634 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
634 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402634KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402634KFKTD-ND
Chip Resistor - Surface Mount CRCW0402634KFKTD-ND
634 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

634 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 634K OHM 1/16W 1% 0402 SMD - CRCW0402634KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/16W 1% 0402 SMD
CRCW0402634KFKTD
RES 634K OHM 1/16W 1% 0402 SMD CRCW0402634KFKTD
RES 634Kohm 1/16W 1% 0402 SMD

RES 634Kohm 1/16W 1% 0402 SMD

Supplier's Site
Resistor, Thick Film, 634Kohm, 63Mw, 1%; Resistance Vishay - 07J7880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 634Kohm, 63Mw, 1%; Resistance Vishay
07J7880
Resistor, Thick Film, 634Kohm, 63Mw, 1%; Resistance Vishay 07J7880
RESISTOR, THICK FILM, 634KOHM, 63mW, 1%; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 634KOHM, 63mW, 1%; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402634KFKTD-ND CRCW0402634KFKTD 07J7880
Product Name Chip Resistor - Surface Mount RES 634K OHM 1/16W 1% 0402 SMD Resistor, Thick Film, 634Kohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details