Vishay Intertechnology, Inc. RESISTOR 1/16W 63K4 OHM 1% CRCW04026342FRT7

Description
RESISTOR 1/16W 63K4ohm 1%
Request a Quote
Description
RESISTOR 1/16W 63K4ohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1/16W 63K4 OHM 1% - CRCW04026342FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1/16W 63K4 OHM 1%
CRCW04026342FRT7
RESISTOR 1/16W 63K4 OHM 1% CRCW04026342FRT7
RESISTOR 1/16W 63K4ohm 1%

RESISTOR 1/16W 63K4ohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04026342FRT7
Product Name RESISTOR 1/16W 63K4 OHM 1%
Resistance Range 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details