Vishay Intertechnology, Inc. RES 62 OHM .125W 5% 0402 SMD CRCW040262R0JNEDHP

Description
RES 62ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 62ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM .125W 5% 0402 SMD - CRCW040262R0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM .125W 5% 0402 SMD
CRCW040262R0JNEDHP
RES 62 OHM .125W 5% 0402 SMD CRCW040262R0JNEDHP
RES 62ohm .125W 5% 0402 SMD

RES 62ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040262R0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040262R0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040262R0JNEDHP-ND
62 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040262R0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040262R0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040262R0JNEDHP
RES SMD 62 OHM 5% 1/5W 0402

RES SMD 62 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040262R0JNEDHP CRCW040262R0JNEDHP-ND CRCW040262R0JNEDHP
Product Name RES 62 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers