Vishay Precision Group RES 62 OHM 1/16W 5% 0402 SMD CRCW040262R0JNED

Description
RES 62ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 62ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/16W 5% 0402 SMD - CRCW040262R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/16W 5% 0402 SMD
CRCW040262R0JNED
RES 62 OHM 1/16W 5% 0402 SMD CRCW040262R0JNED
RES 62ohm 1/16W 5% 0402 SMD

RES 62ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-62JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62JCT-ND
Chip Resistor - Surface Mount 541-62JCT-ND
62 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62JTR-ND
Chip Resistor - Surface Mount 541-62JTR-ND
62 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62JDKR-ND
Chip Resistor - Surface Mount 541-62JDKR-ND
62 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040262R0JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040262R0JNED
Resistors - Chip Resistor - Surface Mount CRCW040262R0JNED
RES SMD 62 OHM 5% 1/16W 0402

RES SMD 62 OHM 5% 1/16W 0402

Supplier's Site
Res, Thick Film, 62R, 5%, 0.063W, 0402; Resistance Vishay - 59M6742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 5%, 0.063W, 0402; Resistance Vishay
59M6742
Res, Thick Film, 62R, 5%, 0.063W, 0402; Resistance Vishay 59M6742
RES, THICK FILM, 62R, 5%, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 62R, 5%, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040262R0JNED 541-62JCT-ND CRCW040262R0JNED 59M6742
Product Name RES 62 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 62R, 5%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details