Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040262R0FKTD

Description
62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040262R0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040262R0FKTD-ND
Chip Resistor - Surface Mount CRCW040262R0FKTD-ND
62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 62.0 OHM 1/16W 1% 0402 SMD - CRCW040262R0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/16W 1% 0402 SMD
CRCW040262R0FKTD
RES 62.0 OHM 1/16W 1% 0402 SMD CRCW040262R0FKTD
RES 62.0ohm 1/16W 1% 0402 SMD

RES 62.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 62 1% 100 Rt7 Rohs Compliant Vishay - 48P7827 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 62 1% 100 Rt7 Rohs Compliant Vishay
48P7827
Crcw0402 62 1% 100 Rt7 Rohs Compliant Vishay 48P7827
CRCW0402 62 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 62 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040262R0FKTD-ND CRCW040262R0FKTD 48P7827
Product Name Chip Resistor - Surface Mount RES 62.0 OHM 1/16W 1% 0402 SMD Crcw0402 62 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers