Vishay Precision Group Automotive 62 Ohm 50V 0.063W Resistor CRCW040262R0FKED

Description
0402 Thick Film Resistor, 62 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040262R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 62 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 62 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040262R0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 62 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040262R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 62 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 62 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040262R0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 62 Ohm 50V 0.063W Resistor - 52-CRCW040262R0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 62 Ohm 50V 0.063W Resistor
52-CRCW040262R0FKED
Automotive 62 Ohm 50V 0.063W Resistor 52-CRCW040262R0FKED
0402 Thick Film Resistor, 62 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040262R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 62 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 62 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040262R0FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 62 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040262R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 62 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 62 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040262R0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-62.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0LCT-ND
Chip Resistor - Surface Mount 541-62.0LCT-ND
62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0LDKR-ND
Chip Resistor - Surface Mount 541-62.0LDKR-ND
62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0LTR-ND
Chip Resistor - Surface Mount 541-62.0LTR-ND
62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 62.0 OHM 1/16W 1% 0402 SMD - CRCW040262R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/16W 1% 0402 SMD
CRCW040262R0FKED
RES 62.0 OHM 1/16W 1% 0402 SMD CRCW040262R0FKED
RES 62.0ohm 1/16W 1% 0402 SMD

RES 62.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120488-CRCW040262R0FKED
Resistors - Chip Resistor - Surface Mount 1120488-CRCW040262R0FKED
Win Source Part Number: 1120488-CRCW040262R0 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW040262R0FKED.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-62.0LCT,D10/CRCW 0402 100 62R 1% ET7 E3,541-62.0LTR,541-6 2.0LDKR Base Product Number: CRCW0402

Win Source Part Number: 1120488-CRCW040262R0FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 62 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW040262R0FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-62.0LCT,D10/CRCW0402 100 62R 1% ET7 E3,541-62.0LTR,541-62.0LDKR
Base Product Number: CRCW0402

Buy Now Datasheet
Surface Mount Resistors - 6789504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789504
Surface Mount Resistors 6789504
Vishay CRCW040262R0FKED

Vishay CRCW040262R0FKED

Supplier's Site
Surface Mount Resistors - 6789504P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789504P
Surface Mount Resistors 6789504P
Vishay CRCW040262R0FKED

Vishay CRCW040262R0FKED

Supplier's Site
Surface Mount Resistors - 1688496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688496
Surface Mount Resistors 1688496
Vishay CRCW040262R0FKED

Vishay CRCW040262R0FKED

Supplier's Site
Surface Mount Resistors - 1823479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823479
Surface Mount Resistors 1823479
Vishay CRCW040262R0FKED

Vishay CRCW040262R0FKED

Supplier's Site
Res, Thick Film, 62R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6685
Res, Thick Film, 62R, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6685
RES, THICK FILM, 62R, 1%, 0.063W, 0402, REEL; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 62R, 1%, 0.063W, 0402, REEL; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 62R, 1%, 0.063W, 0402; Resistance Vishay - 89M6684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 1%, 0.063W, 0402; Resistance Vishay
89M6684
Res, Thick Film, 62R, 1%, 0.063W, 0402; Resistance Vishay 89M6684
RES, THICK FILM, 62R, 1%, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 62R, 1%, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4012 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4012
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4012
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2412 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2412
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2412
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040262R0FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040262R0FKED
Resistors - Chip Resistor - Surface Mount CRCW040262R0FKED
RES SMD 62 OHM 1% 1/16W 0402

RES SMD 62 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040262R0FKED 541-62.0LCT-ND CRCW040262R0FKED 1120488-CRCW040262R0FKED 6789504 6789504P 1823479 89M6685 89M6684 27W4012 CRCW040262R0FKED
Product Name Automotive 62 Ohm 50V 0.063W Resistor Chip Resistor - Surface Mount RES 62.0 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 62R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 62R, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers