Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 62Kohms 5% CRCW040262K0JNTD

Description
Thick Film Resistors - SMD 1/16watt 62Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 62Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 62Kohms 5% - CRCW040262K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 62Kohms 5%
CRCW040262K0JNTD
Thick Film Resistors - SMD 1/16watt 62Kohms 5% CRCW040262K0JNTD
Thick Film Resistors - SMD 1/16watt 62Kohms 5%

Thick Film Resistors - SMD 1/16watt 62Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040262K0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040262K0JNTD-ND
Chip Resistor - Surface Mount CRCW040262K0JNTD-ND
62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 62K 5% 200 Rt7 Rohs Compliant Vishay - 48P7826 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 62K 5% 200 Rt7 Rohs Compliant Vishay
48P7826
Crcw0402 62K 5% 200 Rt7 Rohs Compliant Vishay 48P7826
CRCW0402 62K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 62K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040262K0JNTD CRCW040262K0JNTD-ND 48P7826
Product Name Thick Film Resistors - SMD 1/16watt 62Kohms 5% Chip Resistor - Surface Mount Crcw0402 62K 5% 200 Rt7 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details