Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040262K0JNED

Description
62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-62KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62KJTR-ND
Chip Resistor - Surface Mount 541-62KJTR-ND
62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62KJDKR-ND
Chip Resistor - Surface Mount 541-62KJDKR-ND
62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62KJCT-ND
Chip Resistor - Surface Mount 541-62KJCT-ND
62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 62K OHM 1/16W 5% 0402 SMD - CRCW040262K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/16W 5% 0402 SMD
CRCW040262K0JNED
RES 62K OHM 1/16W 5% 0402 SMD CRCW040262K0JNED
RES 62Kohm 1/16W 5% 0402 SMD

RES 62Kohm 1/16W 5% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-62KJTR-ND CRCW040262K0JNED
Product Name Chip Resistor - Surface Mount RES 62K OHM 1/16W 5% 0402 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers