Vishay Precision Group RES 62.0K OHM 1/16W 1% 0402 SMD CRCW040262K0FKED

Description
RES 62.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 62.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1/16W 1% 0402 SMD - CRCW040262K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/16W 1% 0402 SMD
CRCW040262K0FKED
RES 62.0K OHM 1/16W 1% 0402 SMD CRCW040262K0FKED
RES 62.0Kohm 1/16W 1% 0402 SMD

RES 62.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789500
Surface Mount Resistors 6789500
Vishay CRCW040262K0FKED

Vishay CRCW040262K0FKED

Supplier's Site
Surface Mount Resistors - 6789500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789500P
Surface Mount Resistors 6789500P
Vishay CRCW040262K0FKED

Vishay CRCW040262K0FKED

Supplier's Site
Surface Mount Resistors - 1688495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688495
Surface Mount Resistors 1688495
Vishay CRCW040262K0FKED

Vishay CRCW040262K0FKED

Supplier's Site
Surface Mount Resistors - 1823461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823461
Surface Mount Resistors 1823461
Vishay CRCW040262K0FKED

Vishay CRCW040262K0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-62.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KLTR-ND
Chip Resistor - Surface Mount 541-62.0KLTR-ND
62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KLDKR-ND
Chip Resistor - Surface Mount 541-62.0KLDKR-ND
62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KLCT-ND
Chip Resistor - Surface Mount 541-62.0KLCT-ND
62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 62K, 1%, 0.063W, 0402; Resistance Vishay - 89M6682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.063W, 0402; Resistance Vishay
89M6682
Res, Thick Film, 62K, 1%, 0.063W, 0402; Resistance Vishay 89M6682
RES, THICK FILM, 62K, 1%, 0.063W, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.063W, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 62K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6683
Res, Thick Film, 62K, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6683
RES, THICK FILM, 62K, 1%, 0.063W, 0402, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.063W, 0402, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9177 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9177
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9177
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040262K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040262K0FKED
Chip Resistor - Surface Mount CRCW040262K0FKED
RES SMD 62K OHM 1% 1/16W 0402

RES SMD 62K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040262K0FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040262K0FKED
Resistors - Chip Resistor - Surface Mount CRCW040262K0FKED
RES SMD 62K OHM 1% 1/16W 0402

RES SMD 62K OHM 1% 1/16W 0402

Supplier's Site
RES SMD 62K OHM 1% 1/16W 0402 - 873-CRCW040262K0FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 62K OHM 1% 1/16W 0402
873-CRCW040262K0FKED
RES SMD 62K OHM 1% 1/16W 0402 873-CRCW040262K0FKED
RES SMD 62K OHM 1% 1/16W 0402

RES SMD 62K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040262K0FKED 6789500 6789500P 1823461 541-62.0KLTR-ND 89M6682 89M6683 26W9177 CRCW040262K0FKED CRCW040262K0FKED 873-CRCW040262K0FKED
Product Name RES 62.0K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 62K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 62K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 62K OHM 1% 1/16W 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 62000 ohms 62000 ohms 62000 ohms 62000 ohms 62000 ohms 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details