VISHAY INTERTECHNOLOGY, INC.
CRCW0402625JRT7 -- RES, 6.2M, 5%, 0402
Vishay Intertechnology, Inc.
RES, 6.2M, 5%, 0402
CRCW0402625JRT7
Description
RES, 6.2M, 5%, 0402
Request a Quote
Email Supplier
Description
RES, 6.2M, 5%, 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402625JRT7 |
|
Product Name
|
RES, 6.2M, 5%, 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
4.7 ohms
Tolerance
10 +/- %
View Details
2 suppliers