Vishay Intertechnology, Inc. RES 620 OHM .125W 5% 0402 SMD CRCW0402620RJNEDHP

Description
RES 620ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 620ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM .125W 5% 0402 SMD - CRCW0402620RJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM .125W 5% 0402 SMD
CRCW0402620RJNEDHP
RES 620 OHM .125W 5% 0402 SMD CRCW0402620RJNEDHP
RES 620ohm .125W 5% 0402 SMD

RES 620ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402620RJNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402620RJNEDHP-ND
Chip Resistor - Surface Mount CRCW0402620RJNEDHP-ND
620 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

620 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402620RJNEDHP CRCW0402620RJNEDHP-ND
Product Name RES 620 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers