Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 620ohms 5% CRCW0402620RJNED

Description
Thick Film Resistors - SMD 1/16watt 620ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 620ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 620ohms 5% - CRCW0402620RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 620ohms 5%
CRCW0402620RJNED
Thick Film Resistors - SMD 1/16watt 620ohms 5% CRCW0402620RJNED
Thick Film Resistors - SMD 1/16watt 620ohms 5%

Thick Film Resistors - SMD 1/16watt 620ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-620JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620JTR-ND
Chip Resistor - Surface Mount 541-620JTR-ND
620 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620JDKR-ND
Chip Resistor - Surface Mount 541-620JDKR-ND
620 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620JCT-ND
Chip Resistor - Surface Mount 541-620JCT-ND
620 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402620RJNED 541-620JTR-ND
Product Name Thick Film Resistors - SMD 1/16watt 620ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers