Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402620RFKTD

Description
620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402620RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402620RFKTD-ND
Chip Resistor - Surface Mount CRCW0402620RFKTD-ND
620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 620 OHM 1/16W 1% 0402 SMD - CRCW0402620RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/16W 1% 0402 SMD
CRCW0402620RFKTD
RES 620 OHM 1/16W 1% 0402 SMD CRCW0402620RFKTD
RES 620ohm 1/16W 1% 0402 SMD

RES 620ohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 620 1% 100 Rt7 Rohs Compliant Vishay - 48P7829 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 620 1% 100 Rt7 Rohs Compliant Vishay
48P7829
Crcw0402 620 1% 100 Rt7 Rohs Compliant Vishay 48P7829
CRCW0402 620 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 620 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402620RFKTD-ND CRCW0402620RFKTD 48P7829
Product Name Chip Resistor - Surface Mount RES 620 OHM 1/16W 1% 0402 SMD Crcw0402 620 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details