Vishay Precision Group Automotive 50V 0.063W Resistor CRCW0402620RFKED

Description
0402 Thick Film Resistor, 620R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402620RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402620RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 620R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402620RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402620RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 0.063W Resistor - 52-CRCW0402620RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW0402620RFKED
Automotive 50V 0.063W Resistor 52-CRCW0402620RFKED
0402 Thick Film Resistor, 620R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402620RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402620RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 620R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402620RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402620RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-620LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620LCT-ND
Chip Resistor - Surface Mount 541-620LCT-ND
620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620LTR-ND
Chip Resistor - Surface Mount 541-620LTR-ND
620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620LDKR-ND
Chip Resistor - Surface Mount 541-620LDKR-ND
620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789507
Surface Mount Resistors 6789507
Vishay CRCW0402620RFKED

Vishay CRCW0402620RFKED

Supplier's Site
Surface Mount Resistors - 6789507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789507P
Surface Mount Resistors 6789507P
Vishay CRCW0402620RFKED

Vishay CRCW0402620RFKED

Supplier's Site
Surface Mount Resistors - 1688497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688497
Surface Mount Resistors 1688497
Vishay CRCW0402620RFKED

Vishay CRCW0402620RFKED

Supplier's Site
Surface Mount Resistors - 1823498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823498
Surface Mount Resistors 1823498
Vishay CRCW0402620RFKED

Vishay CRCW0402620RFKED

Supplier's Site
0402,620,1%,T/R,RoHS Compliant - CRCW0402620RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
0402,620,1%,T/R,RoHS Compliant
CRCW0402620RFKED
0402,620,1%,T/R,RoHS Compliant CRCW0402620RFKED
0402,620,1%,T/R,RoHS Compliant

0402,620,1%,T/R,RoHS Compliant

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
966876-CRCW0402620RFKED
Resistors - Chip Resistor - Surface Mount 966876-CRCW0402620RFKED
Win Source Part Number: 966876-CRCW0402620RF KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 620 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 8047136; RC0402FR-07620RL; CRG0402F620R; RK73H1ETTP6200F; MCR01MZPF6200; MCMR04X6200FTL; CRCW0402560RFKEDCRCW 0402620RFKED.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 620R 1% ET7 E3,541-620LDKR,541-6 20LTR,541-620LCT Base Product Number: CRCW0402

Win Source Part Number: 966876-CRCW0402620RFKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 620 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 8047136; RC0402FR-07620RL; CRG0402F620R; RK73H1ETTP6200F; MCR01MZPF6200; MCMR04X6200FTL; CRCW0402560RFKEDCRCW0402620RFKED.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 620R 1% ET7 E3,541-620LDKR,541-620LTR,541-620LCT
Base Product Number: CRCW0402

Buy Now Datasheet
Res, Thick Film, 620R, 1%, 0.063W, 0402; Resistance Vishay - 89M6686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.063W, 0402; Resistance Vishay
89M6686
Res, Thick Film, 620R, 1%, 0.063W, 0402; Resistance Vishay 89M6686
RES, THICK FILM, 620R, 1%, 0.063W, 0402; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.063W, 0402; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 620R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6687
Res, Thick Film, 620R, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6687
RES, THICK FILM, 620R, 1%, 0.063W, 0402, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.063W, 0402, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402620RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402620RFKED
Chip Resistor - Surface Mount CRCW0402620RFKED
RES SMD 620 OHM 1% 1/16W 0402

RES SMD 620 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0402620RFKED 541-620LCT-ND 6789507 6789507P 1823498 CRCW0402620RFKED 966876-CRCW0402620RFKED 89M6686 89M6687 CRCW0402620RFKED
Product Name Automotive 50V 0.063W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 0402,620,1%,T/R,RoHS Compliant Resistors - Chip Resistor - Surface Mount Res, Thick Film, 620R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 620R, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details