Vishay Intertechnology, Inc. RES 620K OHM 1/16W 5% 0402 SMD CRCW0402620KJNTD

Description
RES 620Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 620Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 1/16W 5% 0402 SMD - CRCW0402620KJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/16W 5% 0402 SMD
CRCW0402620KJNTD
RES 620K OHM 1/16W 5% 0402 SMD CRCW0402620KJNTD
RES 620Kohm 1/16W 5% 0402 SMD

RES 620Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402620KJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402620KJNTD-ND
Chip Resistor - Surface Mount CRCW0402620KJNTD-ND
620 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402620KJNTD CRCW0402620KJNTD-ND
Product Name RES 620K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 620000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers