Vishay Precision Group RES 620K OHM 1/16W 1% 0402 SMD CRCW0402620KFKED

Description
RES 620Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 620Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 1/16W 1% 0402 SMD - CRCW0402620KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/16W 1% 0402 SMD
CRCW0402620KFKED
RES 620K OHM 1/16W 1% 0402 SMD CRCW0402620KFKED
RES 620Kohm 1/16W 1% 0402 SMD

RES 620Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-620KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KLCT-ND
Chip Resistor - Surface Mount 541-620KLCT-ND
620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KLTR-ND
Chip Resistor - Surface Mount 541-620KLTR-ND
620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KLDKR-ND
Chip Resistor - Surface Mount 541-620KLDKR-ND
620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402620KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402620KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402620KFKED
RES SMD 620K OHM 1% 1/16W 0402

RES SMD 620K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 620K, 1%, 0.63W, 0402; Resistance Vishay - 51P0125 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620K, 1%, 0.63W, 0402; Resistance Vishay
51P0125
Res, Thick Film, 620K, 1%, 0.63W, 0402; Resistance Vishay 51P0125
RES, THICK FILM, 620K, 1%, 0.63W, 0402; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 620K, 1%, 0.63W, 0402; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 620K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 58K4053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620K, 1%, 0.063W, 0402, Reel; Resistance Vishay
58K4053
Res, Thick Film, 620K, 1%, 0.063W, 0402, Reel; Resistance Vishay 58K4053
RES, THICK FILM, 620K, 1%, 0.063W, 0402, REEL; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 620K, 1%, 0.063W, 0402, REEL; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 620 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 620 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9178
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 620 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9178
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 620 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 620 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402620KFKED 541-620KLCT-ND CRCW0402620KFKED 51P0125 58K4053 26W9178
Product Name RES 620K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 620K, 1%, 0.63W, 0402; Resistance Vishay Res, Thick Film, 620K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 620 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 620000 ohms 620000 ohms 620000 ohms 620000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details