VISHAY INTERTECHNOLOGY, INC.
CRCW040261R9FRT7 -- RES, 61.9 OHM, 1%, 0402
Vishay Intertechnology, Inc.
RES, 61.9 OHM, 1%, 0402
CRCW040261R9FRT7
Description
RES, 61.9ohm, 1%, 0402
Request a Quote
Email Supplier
Description
RES, 61.9ohm, 1%, 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW040261R9FRT7 |
|
Product Name
|
RES, 61.9 OHM, 1%, 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
56.2 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details