Vishay Intertechnology, Inc. RES 61.9 OHM 1/16W 1% 0402 SMD CRCW040261R9FKTD

Description
RES 61.9ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 61.9ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/16W 1% 0402 SMD - CRCW040261R9FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/16W 1% 0402 SMD
CRCW040261R9FKTD
RES 61.9 OHM 1/16W 1% 0402 SMD CRCW040261R9FKTD
RES 61.9ohm 1/16W 1% 0402 SMD

RES 61.9ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040261R9FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040261R9FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040261R9FKTDDKR-ND
RES SMD 61.9 OHM 1% 1/16W 0402

RES SMD 61.9 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040261R9FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040261R9FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040261R9FKTDTR-ND
61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040261R9FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040261R9FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040261R9FKTDCT-ND
RES SMD 61.9 OHM 1% 1/16W 0402

RES SMD 61.9 OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7871 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7871
Thick Film Chip Resistor; Resistance Vishay 07J7871
Thick Film Chip Resistor; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040261R9FKTD 541-CRCW040261R9FKTDDKR-ND 07J7871
Product Name RES 61.9 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details