Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040261R9FKED

Description
61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-61.9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9LDKR-ND
Chip Resistor - Surface Mount 541-61.9LDKR-ND
61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9LTR-ND
Chip Resistor - Surface Mount 541-61.9LTR-ND
61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9LCT-ND
Chip Resistor - Surface Mount 541-61.9LCT-ND
61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 0.063W Resistor - 52-CRCW040261R9FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW040261R9FKED
Automotive 50V 0.063W Resistor 52-CRCW040261R9FKED
0402 Thick Film Resistor, 61.9R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040261R9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040261R9FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 61.9R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040261R9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040261R9FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040261R9FKED
718122-CRCW040261R9FKED
Chip Resistor - Surface Mount - CRCW040261R9FKED 718122-CRCW040261R9FKED
Manufacturer: Vishay Dale Win Source Part Number: 718122-CRCW040261R9F KED Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 61.9 Ohms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 718122-CRCW040261R9FKED
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 61.9 Ohms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
RES 61.9 OHM 1/16W 1% 0402 SMD - CRCW040261R9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/16W 1% 0402 SMD
CRCW040261R9FKED
RES 61.9 OHM 1/16W 1% 0402 SMD CRCW040261R9FKED
RES 61.9ohm 1/16W 1% 0402 SMD

RES 61.9ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040261R9FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040261R9FKED
Chip Resistor - Surface Mount CRCW040261R9FKED
RES SMD 61.9 OHM 1% 1/16W 0402

RES SMD 61.9 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 61R9, 1%, 0.063W, 0402; Resistance Vishay - 52K7198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61R9, 1%, 0.063W, 0402; Resistance Vishay
52K7198
Res, Thick Film, 61R9, 1%, 0.063W, 0402; Resistance Vishay 52K7198
RES, THICK FILM, 61R9, 1%, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61R9, 1%, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 61R9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61R9, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7199
Res, Thick Film, 61R9, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7199
RES, THICK FILM, 61R9, 1%, 0.063W, 0402, REEL; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61R9, 1%, 0.063W, 0402, REEL; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4011 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4011
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4011
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 61.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 61.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-61.9LDKR-ND 52-CRCW040261R9FKED 718122-CRCW040261R9FKED CRCW040261R9FKED CRCW040261R9FKED 52K7198 27W4011
Product Name Chip Resistor - Surface Mount Automotive 50V 0.063W Resistor Chip Resistor - Surface Mount - CRCW040261R9FKED RES 61.9 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 61R9, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms 61.9 ohms 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers