Vishay Precision Group Chip Resistor - Surface Mount CRCW040261K9FKED

Description
61.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
61.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-61.9KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KLCT-ND
Chip Resistor - Surface Mount 541-61.9KLCT-ND
61.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KLDKR-ND
Chip Resistor - Surface Mount 541-61.9KLDKR-ND
61.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KLTR-ND
Chip Resistor - Surface Mount 541-61.9KLTR-ND
61.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789497
Surface Mount Resistors 6789497
Vishay CRCW040261K9FKED

Vishay CRCW040261K9FKED

Supplier's Site
Surface Mount Resistors - 6789497P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789497P
Surface Mount Resistors 6789497P
Vishay CRCW040261K9FKED

Vishay CRCW040261K9FKED

Supplier's Site
Surface Mount Resistors - 1688494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688494
Surface Mount Resistors 1688494
Vishay CRCW040261K9FKED

Vishay CRCW040261K9FKED

Supplier's Site
Surface Mount Resistors - 1823443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823443
Surface Mount Resistors 1823443
Vishay CRCW040261K9FKED

Vishay CRCW040261K9FKED

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW040261K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW040261K9FKED
Thick Film ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040261K9FKED
Thick Film ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 61K9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3521
Res, Thick Film, 61K9, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3521
RES, THICK FILM, 61K9, 1%, 0.063W, 0402, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.063W, 0402, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 61K9, 1%, 0.063W, 0402; Resistance Vishay - 52K7197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.063W, 0402; Resistance Vishay
52K7197
Res, Thick Film, 61K9, 1%, 0.063W, 0402; Resistance Vishay 52K7197
RES, THICK FILM, 61K9, 1%, 0.063W, 0402; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.063W, 0402; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040261K9FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040261K9FKED
Resistors - Chip Resistor - Surface Mount CRCW040261K9FKED
RES SMD 61.9K OHM 1% 1/16W 0402

RES SMD 61.9K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-61.9KLCT-ND 6789497 6789497P 1823443 CRCW040261K9FKED 42K3521 CRCW040261K9FKED
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 61K9, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details