Vishay Precision Group Chip Resistor - Surface Mount CRCW0402619RFKTD

Description
619 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
619 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402619RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402619RFKTD-ND
Chip Resistor - Surface Mount CRCW0402619RFKTD-ND
619 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 619ohms 1% - CRCW0402619RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 619ohms 1%
CRCW0402619RFKTD
Thick Film Resistors - SMD 1/16watt 619ohms 1% CRCW0402619RFKTD
Thick Film Resistors - SMD 1/16watt 619ohms 1%

Thick Film Resistors - SMD 1/16watt 619ohms 1%

Supplier's Site
Res, Thick Film, 619R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7872
Res, Thick Film, 619R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7872
RES, THICK FILM, 619R, 1%, 0.063W, 0402, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 619R, 1%, 0.063W, 0402, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402619RFKTD-ND CRCW0402619RFKTD 07J7872
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 619ohms 1% Res, Thick Film, 619R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details