Vishay Intertechnology, Inc. RES 619 OHM .125W 1% 0402 SMD CRCW0402619RFKEDHP

Description
RES 619ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 619ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM .125W 1% 0402 SMD - CRCW0402619RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM .125W 1% 0402 SMD
CRCW0402619RFKEDHP
RES 619 OHM .125W 1% 0402 SMD CRCW0402619RFKEDHP
RES 619ohm .125W 1% 0402 SMD

RES 619ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402619RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402619RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402619RFKEDHP-ND
619 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

619 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402619RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402619RFKEDHP
Chip Resistor - Surface Mount CRCW0402619RFKEDHP
RES SMD 619 OHM 1% 1/5W 0402

RES SMD 619 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402619RFKEDHP CRCW0402619RFKEDHP-ND CRCW0402619RFKEDHP
Product Name RES 619 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details