Vishay Precision Group RES 619K OHM 1/16W 1% 0402 SMD CRCW0402619KFKTD

Description
RES 619Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 619Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/16W 1% 0402 SMD - CRCW0402619KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/16W 1% 0402 SMD
CRCW0402619KFKTD
RES 619K OHM 1/16W 1% 0402 SMD CRCW0402619KFKTD
RES 619Kohm 1/16W 1% 0402 SMD

RES 619Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402619KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402619KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402619KFKTDDKR-ND
RES SMD 619K OHM 1% 1/16W 0402

RES SMD 619K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402619KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402619KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402619KFKTDTR-ND
619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402619KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402619KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402619KFKTDCT-ND
RES SMD 619K OHM 1% 1/16W 0402

RES SMD 619K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7875
Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7875
RES, THICK FILM, 619K, 1%, 0.063W, 0402, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 619K, 1%, 0.063W, 0402, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402619KFKTD 541-CRCW0402619KFKTDDKR-ND 07J7875
Product Name RES 619K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 619000 ohms 619000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details