Vishay Precision Group Chip Resistor - Surface Mount CRCW0402619KFKED

Description
619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-619KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619KLDKR-ND
Chip Resistor - Surface Mount 541-619KLDKR-ND
619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619KLTR-ND
Chip Resistor - Surface Mount 541-619KLTR-ND
619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619KLCT-ND
Chip Resistor - Surface Mount 541-619KLCT-ND
619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402619KFKED - CRCW0402619KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402619KFKED
CRCW0402619KFKED
CRCW0402619KFKED CRCW0402619KFKED
CRCW0402619KFKED

CRCW0402619KFKED

Supplier's Site
Res, Thick Film, 619K, 1%, 0.063W, 0402; Resistance Vishay - 52K7200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619K, 1%, 0.063W, 0402; Resistance Vishay
52K7200
Res, Thick Film, 619K, 1%, 0.063W, 0402; Resistance Vishay 52K7200
RES, THICK FILM, 619K, 1%, 0.063W, 0402; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 619K, 1%, 0.063W, 0402; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3522 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3522
Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3522
RES, THICK FILM, 619K, 1%, 0.063W, 0402, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 619K, 1%, 0.063W, 0402, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 619K OHM 1% 1/16W 0402 - 873-CRCW0402619KFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 619K OHM 1% 1/16W 0402
873-CRCW0402619KFKED
RES SMD 619K OHM 1% 1/16W 0402 873-CRCW0402619KFKED
RES SMD 619K OHM 1% 1/16W 0402

RES SMD 619K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-619KLDKR-ND CRCW0402619KFKED 52K7200 873-CRCW0402619KFKED
Product Name Chip Resistor - Surface Mount CRCW0402619KFKED Res, Thick Film, 619K, 1%, 0.063W, 0402; Resistance Vishay RES SMD 619K OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details