Vishay Precision Group Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW0402619KFKED.

Description
RES, THICK FILM, 619K, 1%, 0.063W, 0402, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 619K, 1%, 0.063W, 0402, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 25AC7216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay
25AC7216
Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay 25AC7216
RES, THICK FILM, 619K, 1%, 0.063W, 0402, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 619K, 1%, 0.063W, 0402, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9175 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9175
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9175
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 619 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 619 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AC7216 26W9175
Product Name Res, Thick Film, 619K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details