VISHAY INTERTECHNOLOGY, INC.
CRCW04026191F -- RES, 6.19K OHM, 0402
Vishay Intertechnology, Inc.
RES, 6.19K OHM, 0402
CRCW04026191F
Description
RES, 6.19Kohm, 0402
Request a Quote
Email Supplier
Description
RES, 6.19Kohm, 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04026191F |
|
Product Name
|
RES, 6.19K OHM, 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Mounting / Packaging
ThroughHole
Resistance Range
107000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details