Thick Film Chip ResistorSeries:CRCW;
60.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
60.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
60.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 60.4 OHM 1% 1/16W 0402
RES, THICK FILM, 60R4, 1%, 0.063W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 60R4, 1%, 0.063W, 0402, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW040260R4FKED | 541-60.4LCT-ND | CRCW040260R4FKED | 52K7191 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance:+/- 1%; Power Rating... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 60R4, 1%, 0.063W, 0402; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 60.4 ohms | 60.4 ohms | 60.4 ohms | 60.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use |