Vishay Precision Group RES 60.4K OHM 1/16W 1% 0402 SMD CRCW040260K4FKTD

Description
RES 60.4Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 60.4Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/16W 1% 0402 SMD - CRCW040260K4FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/16W 1% 0402 SMD
CRCW040260K4FKTD
RES 60.4K OHM 1/16W 1% 0402 SMD CRCW040260K4FKTD
RES 60.4Kohm 1/16W 1% 0402 SMD

RES 60.4Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040260K4FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040260K4FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040260K4FKTDCT-ND
60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040260K4FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040260K4FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040260K4FKTDTR-ND
60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040260K4FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040260K4FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040260K4FKTDDKR-ND
60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040260K4FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040260K4FKTD
Resistors - Chip Resistor - Surface Mount CRCW040260K4FKTD
RES SMD 60.4K OHM 1% 1/16W 0402

RES SMD 60.4K OHM 1% 1/16W 0402

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C8991 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C8991
Thick Film Chip Resistor; Resistance Vishay 36C8991
THICK FILM CHIP RESISTOR; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040260K4FKTD 541-CRCW040260K4FKTDCT-ND CRCW040260K4FKTD 36C8991
Product Name RES 60.4K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 60400 ohms 60400 ohms 60400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details