Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040260K4FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2403 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2403
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2403
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2403
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details