Vishay Precision Group RES 60.4K OHM 1/16W 1% 0402 SMD CRCW040260K4FKED

Description
RES 60.4Kohm 1/16W 1% 0402 SMD
Request a Quote
Description
RES 60.4Kohm 1/16W 1% 0402 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 60.4 kΩ and a power rating of 63 mW. It features a tolerance of 1% and a maximum voltage rating of 50 V. This resistor is RoHS compliant and is designed for use in automotive and other high-reliability applications. The product is characterized by its stability, with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. It is suitable for lead-free soldering processes due to its pure tin solder contacts on a nickel barrier layer. The resistor is available in a compact 0603 size, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 60.4 kΩ and a power rating of 63 mW. It features a tolerance of 1% and a maximum voltage rating of 50 V. This resistor is RoHS compliant and is designed for use in automotive and other high-reliability applications. The product is characterized by its stability, with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. It is suitable for lead-free soldering processes due to its pure tin solder contacts on a nickel barrier layer. The resistor is available in a compact 0603 size, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/16W 1% 0402 SMD - CRCW040260K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/16W 1% 0402 SMD
CRCW040260K4FKED
RES 60.4K OHM 1/16W 1% 0402 SMD CRCW040260K4FKED
RES 60.4Kohm 1/16W 1% 0402 SMD

RES 60.4Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789493
Surface Mount Resistors 6789493
Vishay CRCW040260K4FKED

Vishay CRCW040260K4FKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW040260K4FKED - 915806-CRCW040260K4FKED - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040260K4FKED
915806-CRCW040260K4FKED
Chip Resistor - Surface Mount - CRCW040260K4FKED 915806-CRCW040260K4FKED
Manufacturer: Vishay Win Source Part Number: 915806-CRCW040260K4F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-60.4KLTR, 541-60.4KLDKR, 541-60.4KLCT, D10/CRCW0402 100 60K4 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 915806-CRCW040260K4FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-60.4KLTR, 541-60.4KLDKR, 541-60.4KLCT, D10/CRCW0402 100 60K4 1% ET7 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4KLDKR-ND
Chip Resistor - Surface Mount 541-60.4KLDKR-ND
60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4KLTR-ND
Chip Resistor - Surface Mount 541-60.4KLTR-ND
60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4KLCT-ND
Chip Resistor - Surface Mount 541-60.4KLCT-ND
60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V 63mW Resistor - 52-CRCW040260K4FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040260K4FKED
SMD 50V 63mW Resistor 52-CRCW040260K4FKED
0402 Thick Film Resistor, 60.4kR, 1%, 50V, 63mW, SMD Product overview: CRCW040260K4FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040260K4FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 60.4kR, 1%, 50V, 63mW, SMD Product overview: CRCW040260K4FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040260K4FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 60K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3520
Res, Thick Film, 60K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3520
RES, THICK FILM, 60K4, 1%, 0.063W, 0402, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 60K4, 1%, 0.063W, 0402, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 60K4, 1%, 0.063W, 0402; Resistance Vishay - 52K7190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60K4, 1%, 0.063W, 0402; Resistance Vishay
52K7190
Res, Thick Film, 60K4, 1%, 0.063W, 0402; Resistance Vishay 52K7190
RES, THICK FILM, 60K4, 1%, 0.063W, 0402; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 60K4, 1%, 0.063W, 0402; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4008 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4008
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4008
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040260K4FKED 6789493 915806-CRCW040260K4FKED 541-60.4KLDKR-ND 52-CRCW040260K4FKED 42K3520 27W4008
Product Name RES 60.4K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Chip Resistor - Surface Mount - CRCW040260K4FKED Chip Resistor - Surface Mount SMD 50V 63mW Resistor Res, Thick Film, 60K4, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 60400 ohms 60400 ohms 60400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers