Vishay Precision Group Res Thick Film 0402 604 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW0402604RFKEE

Description
Res Thick Film 0402 604 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 604 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 604 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW0402604RFKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 604 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW0402604RFKEE
Res Thick Film 0402 604 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW0402604RFKEE
Res Thick Film 0402 604 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 604 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402604RFKEE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402604RFKEE-ND
Chip Resistor - Surface Mount CRCW0402604RFKEE-ND
604 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D10/crcw0402 100 604R 1% Ef4 E3 Rohs Compliant Vishay - 04Y0488 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 604R 1% Ef4 E3 Rohs Compliant Vishay
04Y0488
D10/crcw0402 100 604R 1% Ef4 E3 Rohs Compliant Vishay 04Y0488
D10/CRCW0402 100 604R 1% EF4 E3 ROHS COMPLIANT: YES

D10/CRCW0402 100 604R 1% EF4 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402604RFKEE CRCW0402604RFKEE-ND 04Y0488
Product Name Res Thick Film 0402 604 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D10/crcw0402 100 604R 1% Ef4 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details