Vishay Precision Group RES 5.90 OHM 1/16W 1% 0402 SMD CRCW04025R90FKED

Description
RES 5.90ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.90ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90 OHM 1/16W 1% 0402 SMD - CRCW04025R90FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90 OHM 1/16W 1% 0402 SMD
CRCW04025R90FKED
RES 5.90 OHM 1/16W 1% 0402 SMD CRCW04025R90FKED
RES 5.90ohm 1/16W 1% 0402 SMD

RES 5.90ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.90LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90LLTR-ND
Chip Resistor - Surface Mount 541-5.90LLTR-ND
5.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90LLDKR-ND
Chip Resistor - Surface Mount 541-5.90LLDKR-ND
5.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90LLCT-ND
Chip Resistor - Surface Mount 541-5.90LLCT-ND
5.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 5R9, 1%, 0402; Resistance Vishay - 13AC1070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5R9, 1%, 0402; Resistance Vishay
13AC1070
Res, Aec-Q200, Thick Film, 5R9, 1%, 0402; Resistance Vishay 13AC1070
RES, AEC-Q200, THICK FILM, 5R9, 1%, 0402; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5R9, 1%, 0402; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 5.9 OHM 1% 1/16W 0402 - 873-CRCW04025R90FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.9 OHM 1% 1/16W 0402
873-CRCW04025R90FKED
RES SMD 5.9 OHM 1% 1/16W 0402 873-CRCW04025R90FKED
RES SMD 5.9 OHM 1% 1/16W 0402

RES SMD 5.9 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04025R90FKED 541-5.90LLTR-ND 13AC1070 873-CRCW04025R90FKED
Product Name RES 5.90 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 5R9, 1%, 0402; Resistance Vishay RES SMD 5.9 OHM 1% 1/16W 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details