Vishay Intertechnology, Inc. RES 5.76 OHM 1/16W 1% 0402 SMD CRCW04025R76FNTD

Description
RES 5.76ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.76ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 1/16W 1% 0402 SMD - CRCW04025R76FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1/16W 1% 0402 SMD
CRCW04025R76FNTD
RES 5.76 OHM 1/16W 1% 0402 SMD CRCW04025R76FNTD
RES 5.76ohm 1/16W 1% 0402 SMD

RES 5.76ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025R76FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025R76FNTD-ND
Chip Resistor - Surface Mount CRCW04025R76FNTD-ND
5.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04025R76FNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04025R76FNTD
Resistors - Chip Resistor - Surface Mount CRCW04025R76FNTD
RES SMD 5.76 OHM 1% 1/16W 0402

RES SMD 5.76 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04025R76FNTD CRCW04025R76FNTD-ND CRCW04025R76FNTD
Product Name RES 5.76 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 5.76 ohms 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details