Vishay Precision Group RES 5.60 OHM 1/16W 1% 0402 SMD CRCW04025R60FNED

Description
RES 5.60ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1/16W 1% 0402 SMD - CRCW04025R60FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1/16W 1% 0402 SMD
CRCW04025R60FNED
RES 5.60 OHM 1/16W 1% 0402 SMD CRCW04025R60FNED
RES 5.60ohm 1/16W 1% 0402 SMD

RES 5.60ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.60LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60LCT-ND
Chip Resistor - Surface Mount 541-5.60LCT-ND
5.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60LTR-ND
Chip Resistor - Surface Mount 541-5.60LTR-ND
5.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60LDKR-ND
Chip Resistor - Surface Mount 541-5.60LDKR-ND
5.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5R60, 1%, 0.063W, 0402; Resistance Vishay - 89M6673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R60, 1%, 0.063W, 0402; Resistance Vishay
89M6673
Res, Thick Film, 5R60, 1%, 0.063W, 0402; Resistance Vishay 89M6673
RES, THICK FILM, 5R60, 1%, 0.063W, 0402; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 5R60, 1%, 0.063W, 0402; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04025R60FNED 541-5.60LCT-ND 89M6673
Product Name RES 5.60 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 5R60, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details