Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 5.6ohms 1% CRCW04025R60FKTD

Description
Thick Film Resistors - SMD 1/16watt 5.6ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 5.6ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 5.6ohms 1% - CRCW04025R60FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 5.6ohms 1%
CRCW04025R60FKTD
Thick Film Resistors - SMD 1/16watt 5.6ohms 1% CRCW04025R60FKTD
Thick Film Resistors - SMD 1/16watt 5.6ohms 1%

Thick Film Resistors - SMD 1/16watt 5.6ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025R60FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025R60FKTD-ND
Chip Resistor - Surface Mount CRCW04025R60FKTD-ND
5.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04025R60FKTD CRCW04025R60FKTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 5.6ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details