Vishay Precision Group RES 5.11 OHM 1/16W 1% 0402 SMD CRCW04025R11FNED

Description
RES 5.11ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.11ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1/16W 1% 0402 SMD - CRCW04025R11FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/16W 1% 0402 SMD
CRCW04025R11FNED
RES 5.11 OHM 1/16W 1% 0402 SMD CRCW04025R11FNED
RES 5.11ohm 1/16W 1% 0402 SMD

RES 5.11ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04025R11FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025R11FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04025R11FNEDDKR-ND
RES 5.11 OHM 1% 1/16W 0402

RES 5.11 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025R11FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025R11FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04025R11FNEDTR-ND
5.11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025R11FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025R11FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04025R11FNEDCT-ND
RES 5.11 OHM 1% 1/16W 0402

RES 5.11 OHM 1% 1/16W 0402

Buy Now Datasheet
Resistor, Thick Film, 5.11 Ohm, 63Mw, 1%; Resistance Vishay - 89M6671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.11 Ohm, 63Mw, 1%; Resistance Vishay
89M6671
Resistor, Thick Film, 5.11 Ohm, 63Mw, 1%; Resistance Vishay 89M6671
RESISTOR, THICK FILM, 5.11 OHM, 63mW, 1%; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.11 OHM, 63mW, 1%; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04025R11FNED 541-CRCW04025R11FNEDDKR-ND 89M6671
Product Name RES 5.11 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 5.11 Ohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers